Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.63
|
1,150
in stock
|
Buy Now | |
TE Store
from US$0.96
|
455
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Blue |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .063in, 1.6mm |
Height | 35.5mm, 1.3976in |
Length | .9213in, 23.4mm |
Width | 23.6mm, .9291in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors 2P JUN-TIMER GEH | Rapid Electronics |
2P JUN-TIMER GEH Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Device 2 | Timer Connector Housing | Part Number: 963040-1 | Internal Number: 963040-1 | .197" | TE Connectivity | TE Store |
2 Position 5 mm Pitch Blue Rectangular Connector Housing | Future Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 963040-1?
Additional datasheets, footprints and schematics for 963040-1 are listed on our Part Details page. You can also find images and similar parts to 963040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963040-1 fall under?
The 963040-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963040-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963040-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 963040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963040-1 often in real-time on the comparison pages.
What if I can't find stock of 963040-1?
You can fill out our help required form which you can use to request a quote for 963040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.