Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
629
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
960
in stock
|
Buy Now | |
TTI Europe
from US$1.25
|
757
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
629
in stock
|
Buy Now | |
element14
from US$1.06
|
629
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PBT GF |
Color | Other |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.228in, 31.2mm |
Height | 26.5mm, 1.043in |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 18P | Distrelec |
Automotive Housing, Rcpt, 18Pos Rohs Compliant: Yes |Amp Te Connectivity 1-967624-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 18POS | element14 |
Conn Housing RCP 18 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-967624-2?
Additional datasheets, footprints and schematics for 1-967624-2 are listed on our Part Details page. You can also find images and similar parts to 1-967624-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967624-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967624-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967624-2 fall under?
The 1-967624-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967624-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967624-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967624-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967624-2 have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967624-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967624-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967624-2?
You can fill out our help required form which you can use to request a quote for 1-967624-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.