Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
110
in stock
|
Buy Now | |
Boersig
from US$0.59
|
1,841
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
551
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
551
in stock
|
Buy Now | |
Conrad
from US$0.92
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Violet |
Body Material | PBT GF |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.043in, 26.5mm |
Length | 36.2mm, 1.425in |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Sealable | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
TE 1-967625-3 Junior Power Timer Crimp Housing And Locking Device 3 x 7P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 21P | Distrelec |
JPT Timer 21 way receptacle housing | RS |
Content: 1 pc(s) | Conrad |
Rectangular Insert, Rcpt, 21Pos, 3Row | Newark Electronics |
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Loose Piece/Box | Avnet America |
Receptacle Housing for use with Junior Power Timer | TE Connectivity 1-967625-3 | RS Americas |
RECTANGULAR INSERT, RCPT, 21POS, 3ROW | element14 |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
No. of Contacts | 21Contacts |
No. of Rows | 3 Row, 3Rows |
Gender | Receptacle |
Rectangular Shell Size | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Material | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 1-967625-3?
Additional datasheets, footprints and schematics for 1-967625-3 are listed on our Part Details page. You can also find images and similar parts to 1-967625-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967625-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967625-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967625-3 fall under?
The 1-967625-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967625-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967625-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967625-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967625-3 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, RS and Conrad have stock available or on a lead time for 1-967625-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967625-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967625-3?
You can fill out our help required form which you can use to request a quote for 1-967625-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.