Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
624
in stock
|
Buy Now | |
Boersig
from US$0.64
|
3,596
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
634
in stock
|
Buy Now | |
element14
from US$0.71
|
624
in stock
|
Buy Now | |
Conrad
from US$1.22
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Yellow |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.043in, 26.5mm |
Width | 21.2mm, .835in |
Length | 21.2mm, .835in |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
TE 1-967622-2 Junior Power Timer Housing 3 x 4P Yellow | Rapid Electronics |
Automotive Housing, Receptacle, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 1-967622-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 12 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-967622-2?
Additional datasheets, footprints and schematics for 1-967622-2 are listed on our Part Details page. You can also find images and similar parts to 1-967622-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967622-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967622-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967622-2 fall under?
The 1-967622-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967622-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967622-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967622-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967622-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967622-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967622-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967622-2?
You can fill out our help required form which you can use to request a quote for 1-967622-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.