Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$755.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$923.40
|
No stock
|
Buy Now | |
TE Store
from US$982.85
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$954.06
|
17
in stock
|
Buy Now | |
element14
from US$1,019.85
|
17
in stock
|
Buy Now | |
Farnell
from US$965.70
|
17
in stock
|
Buy Now | |
Sager
from US$755.00
|
5
in stock
|
Buy Now | |
RS Americas
from US$983.21
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$1,029.55
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,029.55
|
1
in stock
|
Buy Now | |
Future Electronics
from US$816.30
|
-
|
Buy Now | |
Avnet America
from US$801.81
|
-
|
Buy Now | |
Boersig
from US$1,195.83
|
-
|
Buy Now | |
Distrelec
from US$1,148.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII TYPE III+ PIN SKT 18-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91519-1 | Internal Number: 91519-1 | TE Connectivity | TE Store |
Crimp Tool, 0.8-2.1Mm | Newark Electronics |
CRIMP TOOL, 0.8-2.1MM | element14 |
Crimpers / Crimping Tools CRIMP TOOL | Sager |
Crimper, SAHT Ratchet, 18-14 AWG, Circular, Type III Contacts, CERTI-CRIMP II | TE Connectivity 91519-1 | RS Americas |
CERTICRIMP 2,SAHT TYPE III+ | Heilind Electronics |
Crimper,SAHTRatchet,18-14AWG,Circular | RS |
CERTI-CRIMP* II Straight Action Hand Tool for 14 - 18 AWG | Future Electronics |
Straight Action Hand Tool | Avnet America |
TE Connectivity - AMP Hand Crimp Tool 14 ... 18AWG 297mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Type III 18-14AWG Circular Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | 14AWG to 18AWG Terminals |
Wire Area Size Max | 2.1mm² |
Wire Area Size Min | 0.8mm² |
Where can I find additional details, specifications and documents for a 91519-1?
Additional datasheets, footprints and schematics for 91519-1 are listed on our Part Details page. You can also find images and similar parts to 91519-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91519-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91519-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91519-1 fall under?
The 91519-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91519-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91519-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91519-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91519-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 91519-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91519-1 often in real-time on the comparison pages.
What if I can't find stock of 91519-1?
You can fill out our help required form which you can use to request a quote for 91519-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.