Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
11,577
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
9,959
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
9,959
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
9,959
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
8,303
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Bright |
Contact Base Material | Brass |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Color Code | Violet |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Quantity | 100 |
Packaging Method | Loose Piece, Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
Standard Circular Contacts PIN TYPE III+ 18-14 | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN18-14TINSMPACK | Distrelec |
Type III+ Series Size 16 Crimp Contactfor use with CPC Connector | TE Connectivity 1-66361-3 | RS Americas |
CIRCULAR CONTACT, PIN, 14AWG, CRIMP | Farnell |
Multimate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66361-3?
Additional datasheets, footprints and schematics for 1-66361-3 are listed on our Part Details page. You can also find images and similar parts to 1-66361-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66361-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66361-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66361-3 fall under?
The 1-66361-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66361-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66361-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66361-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66361-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-66361-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66361-3 often in real-time on the comparison pages.
What if I can't find stock of 1-66361-3?
You can fill out our help required form which you can use to request a quote for 1-66361-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.