Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Finish | Bright |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Reverse Reeled For Mini Applicator |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN, 18-14,TIN,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Connector Contact | Part Number: 1-66359-5 | Internal Number: 1-66359-5 | TE Connectivity | TE Store |
Circular Contact, Pin, Crimp, 14Awg | Newark Electronics |
III+ PIN | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Connector, III+ Pin, 18-14,Tin, Strip | TE Connectivity 1-66359-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66359-5?
Additional datasheets, footprints and schematics for 1-66359-5 are listed on our Part Details page. You can also find images and similar parts to 1-66359-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66359-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66359-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66359-5 fall under?
The 1-66359-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66359-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66359-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66359-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66359-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-66359-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66359-5 often in real-time on the comparison pages.
What if I can't find stock of 1-66359-5?
You can fill out our help required form which you can use to request a quote for 1-66359-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.