Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
56,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
56,000
in stock
|
Buy Now | |
Farnell
from US$0.42
|
48,000
in stock
|
Buy Now | |
TE Store
from US$1.01
|
3,124
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Bright |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Reverse Reeled For Mini Applicator, Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel, Reverse Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Iii+ Pin,18-14 |Amp Te Connectivity 1-66359-1 | Newark Electronics |
Standard Circular Contacts III+ PIN 18-14 | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN18-14TIN-LEADSTRIP | Distrelec |
CONTACT, PIN, CRIMP, 18-14AWG | Farnell |
III+ PIN,18-14,TIN-LEAD,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 1-66359-1 | Internal Number: 1-66359-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Pin,18-14,Tin-Lead, Strip | TE Connectivity 1-66359-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66359-1?
Additional datasheets, footprints and schematics for 1-66359-1 are listed on our Part Details page. You can also find images and similar parts to 1-66359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66359-1 fall under?
The 1-66359-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66359-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66359-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-66359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66359-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66359-1?
You can fill out our help required form which you can use to request a quote for 1-66359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.