Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
4,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
22,247
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
17,833
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
17,833
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
17,833
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
12,565
in stock
|
Buy Now | |
element14
from US$0.63
|
4,414
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Quantity | 100 |
Packaging Method | Box, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
Standard Circular Contacts TYPIII SKT 18-14 BR/SN | Rapid Electronics |
TE Connectivity III+ SKT 18-14 TIN SMPACK Standard Circu | Distrelec |
Type III+ Series Contact For Use With Type III + Series Connector | TE Connectivity 1-66360-3 | RS Americas |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
18-14 AWG Crimp Socket Multimate Type III+ Series Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66360-3?
Additional datasheets, footprints and schematics for 1-66360-3 are listed on our Part Details page. You can also find images and similar parts to 1-66360-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66360-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66360-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66360-3 fall under?
The 1-66360-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66360-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66360-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66360-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66360-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-66360-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66360-3 often in real-time on the comparison pages.
What if I can't find stock of 1-66360-3?
You can fill out our help required form which you can use to request a quote for 1-66360-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.