Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
14,001
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
14,001
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
14,001
in stock
|
Buy Now | |
Heilind Electronics
from US$4.26
|
11,955
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
10,292
in stock
|
Buy Now | |
element14
from US$2.53
|
10,130
in stock
|
Buy Now | |
Farnell
from US$2.94
|
10,130
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.26
|
2,789
in stock
|
Buy Now | |
TE Store
from US$3.49
|
2,686
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
Boersig
from US$2.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Standard Circular Contacts TYPE III+ PIN 18-14 | Rapid Electronics |
TE Connectivity III+ PIN 18-14 30AU> | Distrelec |
III PIN18-1430AU10LP | Heilind Electronics |
Circular Contact, Pin, 14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Series 1 gold plated pin contact | RS |
III+ PIN,18-14,30AU>10,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Connector Contact | Part Number: 66361-1 | Internal Number: 66361-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector PIN 14-18AWG 30GOLD CRIMP | TE Connectivity 66361-1 | RS Americas |
III+ PIN,18-14,30AU>10,LP | Boersig |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.54mm |
Cable Diameter Min | 2.03mm |
Contact Size | 14 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 14AWG |
Where can I find additional details, specifications and documents for a 66361-1?
Additional datasheets, footprints and schematics for 66361-1 are listed on our Part Details page. You can also find images and similar parts to 66361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66361-1 fall under?
The 66361-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66361-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66361-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 66361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66361-1 often in real-time on the comparison pages.
What if I can't find stock of 66361-1?
You can fill out our help required form which you can use to request a quote for 66361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.