Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
27,744
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
5,522
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
25
in stock
|
Buy Now | |
element14
from US$0.76
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin-Lead |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Underplate Material Thickness | .76µm, 30µin |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III SKT18-14TIN-LEADSMPACK | Heilind Electronics |
Multimate Contacts III+ SKT 18-14 TIN-LEAD SMPACK, Type III+ Series | TE Connectivity 1-66360-0 | RS Americas |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Multimate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Contacts III+ SKT18-14TIN-LEADSMPACK | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66360-0?
Additional datasheets, footprints and schematics for 1-66360-0 are listed on our Part Details page. You can also find images and similar parts to 1-66360-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66360-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66360-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66360-0 fall under?
The 1-66360-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66360-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66360-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66360-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66360-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1-66360-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66360-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66360-0?
You can fill out our help required form which you can use to request a quote for 1-66360-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.