1-66361-0 Part Information

Details for 1-66361-0 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Underplating Material Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Current Rating (Max) 13A
Contact Termination Area Plating Material Tin-Lead
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Precious Metal
Contact Termination Area Plating Finish Bright
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Size 16
Accepts Wire Insulation Diameter Range .08 – .1in, 2.03 – 2.54mm
Mating Pin Diameter 1.57mm, .062in
Wire Size 18 – 14AWG, .8 – 2mm²
Test Current 13A
Color Code Violet
Wire Insulation Support With
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
For Use With CPC Connectors, G Series Connectors, M Series Connectors
Comment Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125].
Packaging Quantity 100
Packaging Method Loose Piece, Box
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F
Not applicable for solder process capability
Status: Active
Product Code: 1952
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-66361-0?

Additional datasheets, footprints and schematics for 1-66361-0 are listed in our Part Details tab. You can also find the 1-66361-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-66361-0 in the Pricing & Inventory tab next to part details. You can view 1-66361-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-66361-0 fall under?

The 1-66361-0 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-66361-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66361-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-66361-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-66361-0 have stock available?

There is no stock from authorised distributors for 1-66361-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-66361-0 often in real-time on the comparison pages.

What if I can't find stock of 1-66361-0?

You can fill out our help required form which you can use to request a quote for 1-66361-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-66361-0

Loading...
Loading Results for 1-66361-0
We use cookies to improve your experience. See our privacy policy.
Okay