66358-3 Power Connectors by TE Connectivity

SKT ASSY,.062 DIA,TYPE III

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.46
5,760
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.08
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Thickness 15µin, .38µm
Contact Mating Area Plating Material Precious Metal
Underplate Material Thickness 30µin, .76µm
Contact Termination Area Plating Finish Matte
Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 50µin, 1.27µm
Contact Underplating Material Nickel
Contact Type Socket
Contact Current Rating (Max) 13A
Contact Size 16
Wire Size 18 – 14AWG, .8 – 2mm²
Mating Pin Diameter 1.57mm, .062in
Accepts Wire Insulation Diameter Range .08 – .1in, 2.03 – 2.54mm
Test Current 13A
Wire Insulation Support With
Circuit Application Power & Signal
For Use With G Series Connectors, M Series Connectors, CPC Connectors
Wire/Cable Type Discrete Wire
Packaging Quantity 4000
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F


Alternative Descriptions

SKT ASSY,.062 DIA,TYPE III Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Connector Contact | Part Number: 66358-3 | Internal Number: 66358-3 | TE Connectivity | TE Store
Skt Assy,.062 Dia,type Iii |Te Connectivity 66358-3 | Newark Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America
Connector, Skt Assy,.062 Dia, Type III | TE Connectivity 66358-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66358-3?

Additional datasheets, footprints and schematics for 66358-3 are listed on our Part Details page. You can also find images and similar parts to 66358-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66358-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66358-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66358-3 fall under?

The 66358-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66358-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66358-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 66358-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66358-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66358-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66358-3 often in real-time on the comparison pages.

What if I can't find stock of 66358-3?

You can fill out our help required form which you can use to request a quote for 66358-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay