Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Cu-Ni Alloy |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | VDE Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ SKT,18-14,TIN-LEAD,LP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 1-66360-5 | Internal Number: 1-66360-5 | TE Connectivity | TE Store |
Iii+ Skt,18-14,tin-Lead,lp Rohs Compliant: No |Amp Te Connectivity 1-66360-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Skt,18-14,Tin-Lead, Lp | TE Connectivity 1-66360-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66360-5?
Additional datasheets, footprints and schematics for 1-66360-5 are listed on our Part Details page. You can also find images and similar parts to 1-66360-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66360-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66360-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66360-5 fall under?
The 1-66360-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66360-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66360-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66360-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66360-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-66360-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66360-5 often in real-time on the comparison pages.
What if I can't find stock of 1-66360-5?
You can fill out our help required form which you can use to request a quote for 1-66360-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.