Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
RS Americas
from US$0.52
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Carlton-Bates
from US$0.70
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Reverse Reeled For Mini Applicator, Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors, VDE Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+Pin,18-14,tin,strip |Amp Te Connectivity 1-66359-8 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-66359-8?
Additional datasheets, footprints and schematics for 1-66359-8 are listed on our Part Details page. You can also find images and similar parts to 1-66359-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66359-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66359-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66359-8 fall under?
The 1-66359-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66359-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66359-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66359-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66359-8 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 1-66359-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66359-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66359-8?
You can fill out our help required form which you can use to request a quote for 1-66359-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.