Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
TE Store
from US$1.03
|
28,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Material | Tin |
Underplate Material Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Reverse Reeled For Mini Applicator |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,18-14,TIN ,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Connector Contact | Part Number: 1-66358-8 | Internal Number: 1-66358-8 | TE Connectivity | TE Store |
Standard Circular Contacts III+ SKT 18-14 TIN | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-14TIN STRIP | Distrelec |
Standard Circular Contacts Iii+ Skt,18-14,tin Rohs Compliant: Yes |Amp Te Connectivity 1-66358-8 | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP | Farnell |
Socket Contact Crimp 14-18 AWG Stamped | Future Electronics |
Contact SKT Crimp ST Cable Mount Reverse Reel | Avnet America |
Connector, III+ Skt,18-14,Tin ,Strip | TE Connectivity 1-66358-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66358-8?
Additional datasheets, footprints and schematics for 1-66358-8 are listed on our Part Details page. You can also find images and similar parts to 1-66358-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66358-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66358-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66358-8 fall under?
The 1-66358-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66358-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66358-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66358-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66358-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-66358-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66358-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66358-8?
You can fill out our help required form which you can use to request a quote for 1-66358-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.