Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
TE Store
from US$1.50
|
11,413
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
3,569
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
3,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,592
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
2,592
in stock
|
Buy Now | |
element14
from US$69.47
|
288
in stock
|
Buy Now | |
Farnell
from US$91.12
|
288
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
282
in stock
|
Buy Now | |
Powell Electronics
from US$0.90
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Carlton-Bates
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Color Code | Violet |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,18-14,30AU/FL,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 18 – 14 AWG Pin Precious Metal Tin Size 16 | Connector Contact | Part Number: 1-66361-1 | Internal Number: 1-66361-1 | 18 – 14 AWG | TE Connectivity | TE Store |
Standard Contacts, Circular, 18-14AWG, 13A, Crimp, Brass, Mate-N-Lok Series | TE Connectivity 1-66361-1 | RS Americas |
III PIN18-1430AU/FLSMPACK | Heilind Electronics |
Iii+ Pin,18-14,30Au/Fl,smpack |Amp Te Connectivity 1-66361-1 | Newark Electronics |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Multimate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Type III+ 1-66361-1 Pin Contact, Crimp Contact, 18 AWG Min, 14 AWG Max, 1.57 mm, No. 16, 13A, Gold | Carlton-Bates |
III+ PIN,18-14,30AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66361-1?
Additional datasheets, footprints and schematics for 1-66361-1 are listed on our Part Details page. You can also find images and similar parts to 1-66361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66361-1 fall under?
The 1-66361-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66361-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66361-1 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-66361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66361-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66361-1?
You can fill out our help required form which you can use to request a quote for 1-66361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.