Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.64
|
13,259
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
13,259
in stock
|
Buy Now | |
TE Store
from US$0.84
|
6,212
in stock
|
Buy Now | |
Powell Electronics
from US$0.57
|
3,500
in stock
|
Buy Now | |
element14
from US$0.62
|
3,344
in stock
|
Buy Now | |
Farnell
from US$0.67
|
3,344
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
2,538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
762
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Product Range:Amp Type Iii+ Series | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,18-14,TIN-LEAD,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66361-2 | Internal Number: 66361-2 | TE Connectivity | TE Store |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
III PIN18-14TIN-LEADLP | Heilind Electronics |
MULTIMATE Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
Crimp Pin Contact Brass 14 AWG - 18 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 66361-2?
Additional datasheets, footprints and schematics for 66361-2 are listed on our Part Details page. You can also find images and similar parts to 66361-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66361-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66361-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66361-2 fall under?
The 66361-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66361-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66361-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66361-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66361-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Powell Electronics and element14 have stock available or on a lead time for 66361-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66361-2 often in real-time on the comparison pages.
What if I can't find stock of 66361-2?
You can fill out our help required form which you can use to request a quote for 66361-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.