Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0066358-5,
295444-000 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.31
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
8,000
in stock
|
Buy Now | |
TE Store
from US$2.18
|
4,824
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Thickness | 10µin, .25µm |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
III+ SKT,18-14,30AU>10,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Connector Contact | Part Number: 66358-5 | Internal Number: 66358-5 | Alias Number: 295444-000 | TE Connectivity | TE Store |
Iii+ Skt,18-14,30Au | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Skt,18-14,30Au>10,Strip | TE Connectivity 66358-5 | RS Americas |
III+ SKT,18-14,30AU>10,STRIP | TTI Europe |
Where can I find additional details, specifications and documents for a 66358-5?
Additional datasheets, footprints and schematics for 66358-5 are listed on our Part Details page. You can also find images and similar parts to 66358-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66358-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66358-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66358-5 fall under?
The 66358-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66358-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66358-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66358-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66358-5 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66358-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66358-5 often in real-time on the comparison pages.
What if I can't find stock of 66358-5?
You can fill out our help required form which you can use to request a quote for 66358-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.