Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
18,413
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
24,901
in stock
|
Buy Now | |
element14
from US$0.15
|
18,413
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .63mm, .025in |
---|---|
Typical Current Rating | 7.5A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .63mm, .025in |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | 19AWG, .6mm², .5mm², .75mm², 18AWG |
Wire Insulation Diameter | 1.3 – 1.9mm, .051 – .074in |
Wire Size | 20AWG, .5 – .75mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS REC CONT | TTI Europe |
Automotive Contact, Skt, 20Awg, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Socket Contact Gold 18-20 AWG Crimp Stamped | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-963715-5?
Additional datasheets, footprints and schematics for 5-963715-5 are listed on our Part Details page. You can also find images and similar parts to 5-963715-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-963715-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-963715-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-963715-5 fall under?
The 5-963715-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-963715-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-963715-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-963715-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-963715-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5-963715-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-963715-5 often in real-time on the comparison pages.
What if I can't find stock of 5-963715-5?
You can fill out our help required form which you can use to request a quote for 5-963715-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.