Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
217
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
3,758
in stock
|
Buy Now | |
TE Store
from US$0.10
|
2,654
in stock
|
Buy Now | |
element14
from US$0.13
|
2,508
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,508
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
2,212
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,546
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
445
in stock
|
Buy Now | |
Boersig
from US$0.12
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | Z |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Width | 16mm, .63in |
Height | 7mm, .276in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Sealable | No |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .217in, 5.5mm |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors MQS BU-GEH 12P | Rapid Electronics |
12POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 12 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1394048-1 | Internal Number: 1394048-1 | TE Connectivity | TE Store |
RECEPTACLE HOUSING, 12POS, PBT, BLACK | element14 |
TE Connectivity - AMP Housing 12P MQS REC | Distrelec |
Socket Housing, Mqs Socket Contact | Newark Electronics |
Housing FH 12 way Rec Quadlock | RS |
Conn Housing PL 12 POS 2.54mm Crimp ST Cable Mount Bulk | Avnet America |
Micro Quadlock System Series, 12 Way Cable Mount Plug Housing | TE Connectivity 1394048-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP 928999 963715 MQS Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1394048-1?
Additional datasheets, footprints and schematics for 1394048-1 are listed on our Part Details page. You can also find images and similar parts to 1394048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394048-1 fall under?
The 1394048-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394048-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394048-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, element14, Farnell and Distrelec have stock available or on a lead time for 1394048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394048-1 often in real-time on the comparison pages.
What if I can't find stock of 1394048-1?
You can fill out our help required form which you can use to request a quote for 1394048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.