Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Connector Code | B |
Color | Green |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .024in, .62mm |
Length | .629in, 16mm |
Width | 16.5mm, .649in |
Height | .338in, 8.6mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .1in, 2.54mm |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | 0 – 100°C, 32 – 212°F |
Automotive Connectors 12POS MQS REC | Rapid Electronics |
TE Connectivity Automotive Housings 12POS MQS REC | Distrelec |
Automotive Housings,12POS MQS REC | Avnet America |
12POS MQS REC | Boersig |
Where can I find additional details, specifications and documents for a 2278598-2?
Additional datasheets, footprints and schematics for 2278598-2 are listed on our Part Details page. You can also find images and similar parts to 2278598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278598-2 fall under?
The 2278598-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2278598-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278598-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 2278598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278598-2 often in real-time on the comparison pages.
What if I can't find stock of 2278598-2?
You can fill out our help required form which you can use to request a quote for 2278598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.