Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,218
in stock
|
Buy Now | |
TE Store
from US$0.13
|
5,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,218
in stock
|
Buy Now | |
element14
from US$0.19
|
2,218
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .63mm, .025in |
Length | .654in, 16.6mm |
Height | 11.3mm, .445in |
Width | .274in, 6.95mm |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
8POS MQS REC COD II Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 8 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 965601-2 | Internal Number: 965601-2 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes |Te Connectivity 965601-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | element14 |
Automotive Conn MICRO QUADLOK SYSTEM SOCKET HSG 8 | Rapid Electronics |
Conn Housing RCP 8 POS Crimp ST Cable Mount Loose Piece | Avnet America |
MQS Housing for Female Terminals, .63 mm width, 8 positions, 2.54 mm pitch, not sealed | Power and Signal Group |
Where can I find additional details, specifications and documents for a 965601-2?
Additional datasheets, footprints and schematics for 965601-2 are listed on our Part Details page. You can also find images and similar parts to 965601-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965601-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965601-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965601-2 fall under?
The 965601-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 965601-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965601-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 965601-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965601-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 965601-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965601-2 often in real-time on the comparison pages.
What if I can't find stock of 965601-2?
You can fill out our help required form which you can use to request a quote for 965601-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.