Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
1,744
in stock
|
Buy Now | |
TE Store
from US$0.12
|
13,325
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
1,744
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,744
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Other |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .63mm, .025in |
Length | 11mm, .433in |
Width | .657in, 16.7mm |
Height | .244in, 6.2mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
3POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-1718346-3 | Internal Number: 1-1718346-3 | TE Connectivity | TE Store |
Automotive Connectors MQS SOCKET HSG 3 PO | Rapid Electronics |
TE Connectivity Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount Automotive Box | Distrelec |
AMP1-1718346-3 | Avnet America |
3POS MQS REC COD A | Boersig |
Where can I find additional details, specifications and documents for a 1-1718346-3?
Additional datasheets, footprints and schematics for 1-1718346-3 are listed on our Part Details page. You can also find images and similar parts to 1-1718346-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718346-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718346-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718346-3 fall under?
The 1-1718346-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718346-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718346-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718346-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718346-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1718346-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718346-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1718346-3?
You can fill out our help required form which you can use to request a quote for 1-1718346-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.