Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.46
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Connector Code | Neutral |
Number of Rows | 1 |
Number of Positions | 30 |
Mating Tab Width | .025in, .63mm |
Length | 48.4mm, 1.906in |
Width | .402in, 10.2mm |
Height | .85in, 21.6mm |
Operating Voltage | 12VDC, 12VAC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
30POS MQS REC COD A | Avnet America |
Where can I find additional details, specifications and documents for a 965543-3?
Additional datasheets, footprints and schematics for 965543-3 are listed on our Part Details page. You can also find images and similar parts to 965543-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965543-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965543-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965543-3 fall under?
The 965543-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 965543-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965543-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 965543-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965543-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 965543-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965543-3 often in real-time on the comparison pages.
What if I can't find stock of 965543-3?
You can fill out our help required form which you can use to request a quote for 965543-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.