Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Signal Positions | 72 |
Number of Rows | 2 |
Number of Positions | 80 |
Number of Sections | 3 |
Tab Thickness | .031in, .63mm, .8mm, .025in |
Interface Plating | Other |
Tab Width | .11in, .025in, 2.8mm, .63mm |
Width | 42mm, 1.65in |
Profile Height from PCB | .692in, 17.6mm |
PCB 厚 (推奨) | 1.6mm |
Length | 6.791in, 172.5mm |
PCB Thickness (Recommended) | .063in |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 36 |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Conn Power HDR 8Power/72Signal POS 5mm/3mm Solder RA Thru-Hole 80 Terminal 1 Port Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-967224-8?
Additional datasheets, footprints and schematics for 5-967224-8 are listed on our Part Details page. You can also find images and similar parts to 5-967224-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-967224-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-967224-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-967224-8 fall under?
The 5-967224-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 5-967224-8 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-967224-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-967224-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-967224-8 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 5-967224-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-967224-8 often in real-time on the comparison pages.
What if I can't find stock of 5-967224-8?
You can fill out our help required form which you can use to request a quote for 5-967224-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.