Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 48 |
Mating Tab Width | .11in, .025in, .63mm, 2.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 140 |
Sealable | No |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
48POS MIXED MQS REC COD A | Avnet America |
Where can I find additional details, specifications and documents for a 7-967313-4?
Additional datasheets, footprints and schematics for 7-967313-4 are listed on our Part Details page. You can also find images and similar parts to 7-967313-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-967313-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-967313-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-967313-4 fall under?
The 7-967313-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-967313-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-967313-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-967313-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-967313-4 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 7-967313-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-967313-4 often in real-time on the comparison pages.
What if I can't find stock of 7-967313-4?
You can fill out our help required form which you can use to request a quote for 7-967313-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.