Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.59
|
11,583
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
11,583
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
11,283
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Connector Code | A |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Width | 14mm, .551in |
Height | .248in, 6.3mm |
Length | 16.5mm, .65in |
Operating Voltage | 12VDC, 12VAC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 5000 |
Packaging Method | Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 4Pos Mqs Rec Cod A |Amp Te Connectivity 1-1355397-3 | Newark Electronics |
TE Connectivity - AMP Housing 4P MQS REC COD A | Distrelec |
4POS MQS REC COD A | TTI Europe |
Conn Housing RCP 4 POS 2.54mm ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-1355397-3?
Additional datasheets, footprints and schematics for 1-1355397-3 are listed on our Part Details page. You can also find images and similar parts to 1-1355397-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355397-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355397-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355397-3 fall under?
The 1-1355397-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1355397-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355397-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355397-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355397-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TTI Europe and Avnet America have stock available or on a lead time for 1-1355397-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355397-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1355397-3?
You can fill out our help required form which you can use to request a quote for 1-1355397-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.