Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
2,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
2,678
in stock
|
Buy Now | |
element14
from US$0.40
|
2,678
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Length | .634in, 16.1mm |
Height | .311in, 7.9mm |
Width | .63in, 16mm |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Strain Relief | Yes |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Row-to-Row Spacing | 5.9mm, .232in |
Sealable | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Rcpt, 12Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 1-968318-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 12POS, BLACK | element14 |
Conn Housing RCP 12 POS Crimp ST Cable Mount | Avnet America |
TE Connectivity 12 Position Micro-Power & Power Quadlok System Keyed Receptacle Housing | Distrelec |
12POS MQS REC COD A | TTI Europe |
Where can I find additional details, specifications and documents for a 1-968318-1?
Additional datasheets, footprints and schematics for 1-968318-1 are listed on our Part Details page. You can also find images and similar parts to 1-968318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968318-1 fall under?
The 1-968318-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968318-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968318-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-968318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968318-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968318-1?
You can fill out our help required form which you can use to request a quote for 1-968318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.