Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
3,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
5,186
in stock
|
Buy Now | |
element14
from US$0.30
|
3,219
in stock
|
Buy Now | |
TE Store
from US$0.23
|
843
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 4 |
Mating Tab Width | .63mm, .025in |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 5000 |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
Automotive Housing, Receptacle, 4Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 4POS, BLACK | element14 |
4POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-929170-4 | Internal Number: 1-929170-4 | TE Connectivity | TE Store |
Conn Housing RCP 4 POS RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-929170-4?
Additional datasheets, footprints and schematics for 1-929170-4 are listed on our Part Details page. You can also find images and similar parts to 1-929170-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929170-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929170-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929170-4 fall under?
The 1-929170-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-929170-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929170-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929170-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929170-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-929170-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929170-4 often in real-time on the comparison pages.
What if I can't find stock of 1-929170-4?
You can fill out our help required form which you can use to request a quote for 1-929170-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.