Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
7,768
in stock
|
Buy Now | |
element14
from US$0.27
|
7,768
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
1,545
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
515
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.51
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
326
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .63mm, .025in |
Width | 16.5mm, .65in |
Height | .177in, 4.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
MQS BU-GEH 2P,SW | Heilind Electronics |
MQS 2 Position Receptacle Housing | Dalroad Norslo |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
2 Rectangular Connectors - Housings Receptacle Black 0.098 (2.50mm) | Future Electronics |
Conn Housing RCP 2 POS 2.85mm Crimp ST Cable Mount | Avnet America |
2POS MQS REC | TTI Europe |
2POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-1534113-1 | Internal Number: 1-1534113-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1534113-1?
Additional datasheets, footprints and schematics for 1-1534113-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534113-1 fall under?
The 1-1534113-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1534113-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534113-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Dalroad Norslo have stock available or on a lead time for 1-1534113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534113-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534113-1?
You can fill out our help required form which you can use to request a quote for 1-1534113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.