Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$553.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$632.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$661.79
|
4
in stock
|
Buy Now | |
Distrelec
from US$573.68
|
4
in stock
|
Buy Now | |
element14
from US$553.61
|
-
|
Buy Now | |
Boersig
from US$627.96
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Punches&Dies ERGOCRIMP DIE 0.5-0.75 | Rapid Electronics |
TE Connectivity Portable Crimp Tools Commercial Crimp To | Distrelec |
CRIMP TOOL DIE, ERGO, 0.5-0.75MM2 | Farnell |
Crimp Tool Die, Ergo, 0.5-0.75Mm2 Rohs Compliant: Na |Amp Te Connectivity 3-1579001-5 | Newark Electronics |
Die Set For MQS Series Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 3-1579001-5?
Additional datasheets, footprints and schematics for 3-1579001-5 are listed on our Part Details page. You can also find images and similar parts to 3-1579001-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1579001-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1579001-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1579001-5 fall under?
The 3-1579001-5 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 3-1579001-5 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1579001-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1579001-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1579001-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Boersig and Farnell have stock available or on a lead time for 3-1579001-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1579001-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1579001-5?
You can fill out our help required form which you can use to request a quote for 3-1579001-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.