1241634-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

MQS BU-GEH 4P,SW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
7,270
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
10,510
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
8,053
in stock
Buy Now
Logo for element14
element14
from US$0.19
7,270
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.15
7,038
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.29
1,850
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.31
1,850
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.28
1,850
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.21
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA
Color Black
Number of Rows 1
Number of Positions 4
Mating Tab Width .63mm, .025in
Width 6.1mm, .24in
Height .742in, 18.85mm
Length .496in, 12.6mm
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized No
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Carton
Connector System Wire-to-Device, Wire-to-Board
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Sealable No
Primary Locking Feature On the Terminal
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America
Automotive Housing, Rcpt, 4Pos | Newark Electronics
AUTOMOTIVE HOUSING, RCPT, 4POS, 12VDC | element14
4POS MQS REC COD C Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 4 Housing for Female Terminals .63 mm .025" Wire-to-Device | Mqs & Connector Housing | Part Number: 1241634-3 | Internal Number: 1241634-3 | TE Connectivity | TE Store
Automotive Connectors MQS BU-GEH 4P SW | Rapid Electronics
TE Connectivity Automotive Connectors MQS BU-GEH 4P SW | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1241634-3?

Additional datasheets, footprints and schematics for 1241634-3 are listed on our Part Details page. You can also find images and similar parts to 1241634-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1241634-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241634-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1241634-3 fall under?

The 1241634-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1241634-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1241634-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1241634-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1241634-3 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1241634-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1241634-3 often in real-time on the comparison pages.

What if I can't find stock of 1241634-3?

You can fill out our help required form which you can use to request a quote for 1241634-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay