1534101-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

MQS RECEPTACLE HOUSING 16POS;B

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
2,978
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.11
4,251
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
2,978
in stock
Buy Now
Logo for element14
element14
from US$0.21
2,978
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Boersig
Boersig
from US$0.14
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PBT GF
Cable Exit Angle 180°
Color Black
Number of Positions 16
Number of Rows 2
Mating Tab Width .025in, .63mm
Width 16.2mm, .638in
Height 6.8mm, .268in
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
UL Flammability Rating UL 94-HB
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 1000
Packaging Method Box
Primary Locking Feature On the Terminal
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Device
Hybrid Connector No
Connector Style Housing for female terminals
Strain Relief No
Row-to-Row Spacing .167in, 4.24mm
Sealable No
Operating Temperature Range -40 – 176°F, -40 – 80°C


Alternative Descriptions

16POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Number of Positions: 16 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1534101-1 | Internal Number: 1534101-1 | TE Connectivity | TE Store
Automotive Housing, Receptacle, 16Pos Rohs Compliant: Yes |Amp Te Connectivity 1534101-1 | Newark Electronics
AUTOMOTIVE HOUSING, RECEPTACLE, 16POS | element14
Conn Housing RCP 16 POS Crimp ST Cable Mount | Avnet America
MQS RECEPTACLE HOUSING 16POS B | Boersig
MQS RECEPTACLE HOUSING 16POS | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1534101-1?

Additional datasheets, footprints and schematics for 1534101-1 are listed on our Part Details page. You can also find images and similar parts to 1534101-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1534101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1534101-1 fall under?

The 1534101-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1534101-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1534101-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1534101-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1534101-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1534101-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1534101-1 often in real-time on the comparison pages.

What if I can't find stock of 1534101-1?

You can fill out our help required form which you can use to request a quote for 1534101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay