Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .63mm, .025in |
Height | 14.4mm, .567in |
Width | 12.3mm, .484in |
Length | .704in, 17.9mm |
Nominal Voltage Architecture | 25V |
Operating Voltage | 25VDC, 25VAC |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 4000 |
Packaging Method | Box |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire, Wire-to-Board |
Hybrid Connector | No |
Row-to-Row Spacing | .1in, 2.54mm |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Housing Wire to Board RCP 8 POS 2.54mm ST Cable Mount | Avnet America |
8POS MQS REC COD A | Boersig |
Where can I find additional details, specifications and documents for a 1-1670459-2?
Additional datasheets, footprints and schematics for 1-1670459-2 are listed on our Part Details page. You can also find images and similar parts to 1-1670459-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670459-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670459-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670459-2 fall under?
The 1-1670459-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670459-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670459-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670459-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670459-2 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 1-1670459-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670459-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1670459-2?
You can fill out our help required form which you can use to request a quote for 1-1670459-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.