Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
5,105
in stock
|
Buy Now | |
Boersig
from US$0.34
|
7,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
7,522
in stock
|
Buy Now | |
Farnell
from US$0.41
|
7,522
in stock
|
Buy Now | |
element14
from US$0.50
|
7,512
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
7,315
in stock
|
Buy Now | |
TE Store
from US$0.27
|
6,845
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
6,399
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
6,162
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
878
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
255
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,700
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Width | 16.7mm, .657in |
Height | .244in, 6.2mm |
Length | 8mm, .315in |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Wire-Board Connector, Receptacle, 2 Position | Newark Electronics |
HOUSING, SOCKET, 2 WAY | Farnell |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles ,Keying Option A, Black | Distrelec |
2POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1-1718333-1 | Internal Number: 1-1718333-1 | TE Connectivity | TE Store |
Automotive Connectors MQS SOCKET HSG 2POS. | Rapid Electronics |
02P MQS HSG FMALE | TTI Europe |
Housing,rcp,MQS,2W | RS |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet Abacus |
Micro Quadlock System Series 2.54mm Pitch 2 Way Female PCB Housing | TE Connectivity 1-1718333-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1718333-1?
Additional datasheets, footprints and schematics for 1-1718333-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718333-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718333-1 fall under?
The 1-1718333-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718333-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718333-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718333-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718333-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Farnell, element14 and Distrelec have stock available or on a lead time for 1-1718333-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718333-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718333-1?
You can fill out our help required form which you can use to request a quote for 1-1718333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.