Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
897
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
500
in stock
|
Buy Now | |
element14
from US$0.33
|
500
in stock
|
Buy Now | |
Farnell
from US$0.25
|
500
in stock
|
Buy Now | |
Boersig
from US$0.22
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Number of Positions | 32 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Length | 1.68in, 42.6mm |
Height | 13mm, .512in |
Width | 16.5mm, .65in |
Operating Voltage | 12VAC |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
32POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 32 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1719059-1 | Internal Number: 1719059-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Rcpt, 32Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 32POS | element14 |
MQS,housing,socket,32way | RS |
AMP1719059-1 | Avnet America |
MQS, housing, socket,32way | TE Connectivity 1719059-1 | RS Americas |
32POS MQS REC | TTI Europe |
Where can I find additional details, specifications and documents for a 1719059-1?
Additional datasheets, footprints and schematics for 1719059-1 are listed on our Part Details page. You can also find images and similar parts to 1719059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719059-1 fall under?
The 1719059-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1719059-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719059-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 1719059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719059-1 often in real-time on the comparison pages.
What if I can't find stock of 1719059-1?
You can fill out our help required form which you can use to request a quote for 1719059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.