No distributors results available
View Full Pricing & Stock ComparisonColor | Gray |
---|---|
Number of Rows | 2 |
Number of Positions | 32 |
Number of Signal Positions | 32 |
Width | 15.6mm, .614in |
Profile Height from PCB | .795in, 20.2mm |
Length | 57.6mm, 2.26in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Circuit Application | Signal |
Sealable | No |
Connector System | Wire-to-Board |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Operating Temperature (Max) | 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 167°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 149°F |
Operating Temperature Range | -30 – 100°C, -22 – 212°F |
Where can I find additional details, specifications and documents for a 8-966658-7?
Additional datasheets, footprints and schematics for 8-966658-7 are listed on our Part Details page. You can also find images and similar parts to 8-966658-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-966658-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-966658-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-966658-7 fall under?
The 8-966658-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 8-966658-7 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-966658-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-966658-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-966658-7 have stock available?
There is no stock from authorised distributors for 8-966658-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-966658-7 often in real-time on the comparison pages.
What if I can't find stock of 8-966658-7?
You can fill out our help required form which you can use to request a quote for 8-966658-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.