1-1355470-5 Part Information

Details for 1-1355470-5 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Part Specifications

Color Black
Cable Exit Angle 180°
Body Material PBT GF
Connector Code A
Number of Positions 2
Mating Tab Width .248in, 6.3mm
Centerline (Pitch) .1in, 2.54mm
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Power
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 2000
Packaging Method Bag/Box
Strain Relief No
Hybrid Connector No
Connector System Wire-to-Wire
Connector Style Housing for male terminals
Sealable No
Primary Locking Feature On the Terminal
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: M133
Global Product Line: N02
GPL Description: Automotive

Compatible Parts

Alternative Part Descriptions

  • AUTOMOTIVE HOUSING, PLUG, 2POS ROHS COMPLIANT: YES | Newark Electronics
  • Conn Housing PL 2 POS 2.54mm ST Cable Mount Bag/Box | Avnet America
  • Conn Housing PL 2 POS 2.54mm ST Cable Mount Bag/Box | Avnet Europe
  • 2POS MQS TAB COD A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .248 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals .63 mm .248" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-1355470-5 | Internal Number: 1-1355470-5 | TE Connectivity | TE Store
  • 2POS MQS TAB COD A | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1355470-5?

Additional datasheets, footprints and schematics for 1-1355470-5 are listed in our Part Details tab. You can also find the 1-1355470-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1355470-5 in the Pricing & Inventory tab next to part details. You can view 1-1355470-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1355470-5 fall under?

The 1-1355470-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1355470-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355470-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1355470-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1355470-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and TTI Europe have stock available or on a lead time for 1-1355470-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1355470-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1355470-5?

You can fill out our help required form which you can use to request a quote for 1-1355470-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1355470-5

Loading...
Loading Results for 1-1355470-5
We use cookies to improve your experience. See our privacy policy.
Okay