Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | B |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Color | Natural |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .63mm, .025in |
Length | 11.1mm, .437in |
Width | 16.8mm, .661in |
Height | 10.6mm, .417in |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 5000 |
Packaging Method | Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Automotive Housing, Rcpt, 4Pos Rohs Compliant: Yes |Te Connectivity 2-929170-4 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 4POS | element14 |
Conn Housing SKT 4 POS 2.54mm RA Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-929170-4?
Additional datasheets, footprints and schematics for 2-929170-4 are listed on our Part Details page. You can also find images and similar parts to 2-929170-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-929170-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-929170-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-929170-4 fall under?
The 2-929170-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-929170-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-929170-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-929170-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-929170-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 2-929170-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-929170-4 often in real-time on the comparison pages.
What if I can't find stock of 2-929170-4?
You can fill out our help required form which you can use to request a quote for 2-929170-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.