Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
4,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
6,237
in stock
|
Buy Now | |
TE Store
from US$0.24
|
6,236
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
5,891
in stock
|
Buy Now | |
element14
from US$0.37
|
4,133
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
49
in stock
|
Buy Now | |
Boersig
from US$0.30
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .63mm, .025in |
Height | 16.6mm, .654in |
Length | 18.2mm, .717in |
Width | .213in, 5.4mm |
Nominal Voltage Architecture | 24V, 48V, 42V, 12V |
Operating Voltage | 50VDC |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Rcpt, 6Pos | Newark Electronics |
6POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Wire-to-Device Wire-to-Board Number of Positions: 6 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-1241370-3 | Internal Number: 1-1241370-3 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 6 Poles ,Keying Option A, Black | Distrelec |
AUTOMOTIVE CONN HOUSING, RCPT, 6POS | element14 |
Automotive Connectors MQS BU-GEH 6P SW | Rapid Electronics |
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1241370-3?
Additional datasheets, footprints and schematics for 1-1241370-3 are listed on our Part Details page. You can also find images and similar parts to 1-1241370-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1241370-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1241370-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1241370-3 fall under?
The 1-1241370-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1241370-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1241370-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1241370-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1241370-3 have stock available?
Authorised distributors including Newark Electronics, TE Store, Distrelec, element14 and Farnell have stock available or on a lead time for 1-1241370-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1241370-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1241370-3?
You can fill out our help required form which you can use to request a quote for 1-1241370-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.