Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
1,264
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
1,264
in stock
|
Buy Now | |
element14
from US$1.53
|
1,264
in stock
|
Buy Now | |
TE Store
from US$1.06
|
970
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .63mm |
Length | 16.1mm, .634in |
Height | 1.161in, 29.5mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP69K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Bulk |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Row-to-Row Spacing | 8.6mm, 7.6mm, .354in, .339in, 9mm, .299in |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Automotive Housing, Rcpt, 2Pos, Black Rohs Compliant: Yes |Te Connectivity 1-1418463-9 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, BLACK | element14 |
2POS MQS REC SEALED COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1-1418463-9 | Internal Number: 1-1418463-9 | TE Connectivity | TE Store |
AMP1-1418463-9 | Avnet America |
2POS MQS REC SEALED COD A | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1418463-9?
Additional datasheets, footprints and schematics for 1-1418463-9 are listed on our Part Details page. You can also find images and similar parts to 1-1418463-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418463-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418463-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418463-9 fall under?
The 1-1418463-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418463-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418463-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418463-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418463-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-1418463-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418463-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1418463-9?
You can fill out our help required form which you can use to request a quote for 1-1418463-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.