Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
4,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Width | .933in, 23.7mm |
Length | 1.004in, 25.5mm |
Height | 4.85mm, .191in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Strain Relief | No |
Sealable | No |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
3POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 3 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 965444-1 | Internal Number: 965444-1 | TE Connectivity | TE Store |
Automotive Connectors Mqs Socket Housing 3P |Amp Te Connectivity 965444-1 | Newark Electronics |
Conn Housing RCP 3 POS 2.54mm ST Cable Mount Box | Avnet America |
3POS MQS REC | Boersig |
TE Connectivity - AMP Housing 3P MQS REC | Distrelec |
Where can I find additional details, specifications and documents for a 965444-1?
Additional datasheets, footprints and schematics for 965444-1 are listed on our Part Details page. You can also find images and similar parts to 965444-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965444-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965444-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965444-1 fall under?
The 965444-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 965444-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965444-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965444-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965444-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 965444-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965444-1 often in real-time on the comparison pages.
What if I can't find stock of 965444-1?
You can fill out our help required form which you can use to request a quote for 965444-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.