Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,491
in stock
|
Buy Now | |
element14
from US$0.23
|
2,791
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,491
in stock
|
Buy Now | |
TE Store
from US$0.16
|
1,731
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .025in, .63mm |
Length | .547in, 13.9mm |
Width | .339in, 8.6mm |
Height | .693in, 17.6mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
HOUSING, SOCKET, 3WAY | element14 |
Housing, Socket, 3Way | Newark Electronics |
3POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 953697-3 | Internal Number: 953697-3 | TE Connectivity | TE Store |
AMP953697-3 | Avnet America |
3POS MQS REC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.54mm |
For Use With | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 953697-3?
Additional datasheets, footprints and schematics for 953697-3 are listed on our Part Details page. You can also find images and similar parts to 953697-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953697-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953697-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953697-3 fall under?
The 953697-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953697-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953697-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 953697-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953697-3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and Future Electronics have stock available or on a lead time for 953697-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953697-3 often in real-time on the comparison pages.
What if I can't find stock of 953697-3?
You can fill out our help required form which you can use to request a quote for 953697-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.