Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
406
in stock
|
Buy Now | |
element14
from US$0.27
|
406
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
331
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
273
in stock
|
Buy Now | |
Boersig
from US$0.22
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Length | 25.3mm, .996in |
Height | 7.1mm, .279in |
Width | .6299in, 16mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
Automotive Connectors 2X9P MQS BU-GEH | Rapid Electronics |
TE Connectivity - AMP Housing 2X9P MQS BU-GEH | Distrelec |
Automotive Housing, Receptacle, 18Pos | Newark Electronics |
Conn Housing RCP 18 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 962108-2?
Additional datasheets, footprints and schematics for 962108-2 are listed on our Part Details page. You can also find images and similar parts to 962108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962108-2 fall under?
The 962108-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 962108-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962108-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for 962108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962108-2 often in real-time on the comparison pages.
What if I can't find stock of 962108-2?
You can fill out our help required form which you can use to request a quote for 962108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.