Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
3,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
3,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,940
in stock
|
Buy Now | |
Farnell
from US$0.49
|
3,250
in stock
|
Buy Now | |
TE Store
from US$0.20
|
849
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | B |
---|---|
Body Material | PBT GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Length | .783in, 19.9mm |
Height | .728in, 18.5mm |
Width | 8.7mm, .342in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bulk |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Combination Line Connector, Female |Amp Te Connectivity 1-1670990-2 | Newark Electronics |
Combination Line Connector Female | Rapid Electronics |
TE Connectivity 10POS MQS REC COD B Automotive Connectors | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
10POS MQS REC COD B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Number of Positions: 10 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1-1670990-2 | Internal Number: 1-1670990-2 | TE Connectivity | TE Store |
Conn Housing RCP 10 POS 2.5mm ST Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-1670990-2?
Additional datasheets, footprints and schematics for 1-1670990-2 are listed on our Part Details page. You can also find images and similar parts to 1-1670990-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670990-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670990-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670990-2 fall under?
The 1-1670990-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670990-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670990-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670990-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670990-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1670990-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670990-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1670990-2?
You can fill out our help required form which you can use to request a quote for 1-1670990-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.