5-929080-5 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2POS,MQS,REC HSG,GREEN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now

Specifications

Connector Code E
Body Material PBT GF
Cable Exit Angle 180°
Color Green
Number of Positions 2
Number of Rows 1
Mating Tab Width .025in, .63mm
Height .661in, 16.8mm
Length 7.7mm, .303in
Width 7.2mm, .283in
Nominal Voltage Architecture 24V, 12V
Operating Voltage 12VAC
Centerline (Pitch) 2.54mm, .1in
Agency/Standard DIN IEC 512
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 4000
Packaging Method Box & Carton
Hybrid Connector No
Connector Style Housing for female terminals
Row-to-Row Spacing 2.54mm, .1in
Connector System Wire-to-Device, Wire-to-Board
Sealable No
Primary Locking Feature On the Terminal
Strain Relief No
Operating Temperature Range -40 – 248°F, -40 – 120°C


Alternative Descriptions

2POS MQS REC COD E | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-929080-5?

Additional datasheets, footprints and schematics for 5-929080-5 are listed on our Part Details page. You can also find images and similar parts to 5-929080-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-929080-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-929080-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-929080-5 fall under?

The 5-929080-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 5-929080-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-929080-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-929080-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-929080-5 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 5-929080-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-929080-5 often in real-time on the comparison pages.

What if I can't find stock of 5-929080-5?

You can fill out our help required form which you can use to request a quote for 5-929080-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay