Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
4,443
in stock
|
Buy Now | |
TE Store
from US$0.33
|
7,137
in stock
|
Buy Now | |
element14
from US$0.49
|
4,443
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
2,658
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
2,658
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,625
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
74
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .63mm |
Width | 20mm, .787in |
Length | .528in, 13.4mm |
Height | 10.2mm, .402in |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
8POS MQS REC COD Z Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 8 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 9-965382-2 | Internal Number: 9-965382-2 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | element14 |
Automotive Connectors MQS BU-GEH 8P WASBL | Rapid Electronics |
TE Connectivity - AMP Housing 8P MQS REC COD Z | Distrelec |
Automotive Housing, Receptacle, 8Pos | Newark Electronics |
MQS BU-GEH 8P,WASBL | Heilind Electronics |
8POS MQS REC COD Z | Future Electronics |
Conn Housing RCP 8 POS 2.54mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 9-965382-2?
Additional datasheets, footprints and schematics for 9-965382-2 are listed on our Part Details page. You can also find images and similar parts to 9-965382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-965382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-965382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-965382-2 fall under?
The 9-965382-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-965382-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-965382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-965382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-965382-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 9-965382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-965382-2 often in real-time on the comparison pages.
What if I can't find stock of 9-965382-2?
You can fill out our help required form which you can use to request a quote for 9-965382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.