Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
4,186
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,186
in stock
|
Buy Now | |
element14
from US$0.34
|
4,186
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
2,200
in stock
|
Buy Now | |
TE Store
from US$0.20
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Positions | 26 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Length | 1.327in, 33.7mm |
Height | 16mm, .63in |
Width | 7mm, .276in |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Row-to-Row Spacing | 5.9mm, .232in |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Automotive Housing, Rcpt, 26Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 1-968326-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 26POS, BLACK | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 26 Poles ,Keying Option A, Black | Distrelec |
26POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Number of Positions: 26 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1-968326-1 | Internal Number: 1-968326-1 | TE Connectivity | TE Store |
Automotive Conn MQS RECEPTACLE HOUSING 26P BLACK | Rapid Electronics |
AMP1-968326-1 | Avnet America |
26POS MQS REC COD A | Boersig |
Where can I find additional details, specifications and documents for a 1-968326-1?
Additional datasheets, footprints and schematics for 1-968326-1 are listed on our Part Details page. You can also find images and similar parts to 1-968326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968326-1 fall under?
The 1-968326-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968326-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968326-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and TE Store have stock available or on a lead time for 1-968326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968326-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968326-1?
You can fill out our help required form which you can use to request a quote for 1-968326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.