2-1718333-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

MQS SOCKET HSG 2POS.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.13
7,280
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Boersig
Boersig
from US$0.17
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Natural
Body Material PBT GF
Cable Exit Angle 180°
Number of Rows 1
Number of Positions 2
Mating Tab Width .63mm, .025in
Length 8mm, .315in
Height .244in, 6.2mm
Width .657in, 16.7mm
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Box
Packaging Quantity 8700
Connector System Wire-to-Device, Wire-to-Wire, Wire-to-Board
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Sealable No
Primary Locking Feature On the Terminal
Operating Temperature Range -40 – 80°C, -40 – 176°F


Alternative Descriptions

2POS MQS REC COD B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 2-1718333-1 | Internal Number: 2-1718333-1 | TE Connectivity | TE Store
Automotive Housing, Rcpt, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 2-1718333-1 | Newark Electronics
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet America
AUTOMOTIVE HOUSING, RCPT, 2POS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1718333-1?

Additional datasheets, footprints and schematics for 2-1718333-1 are listed on our Part Details page. You can also find images and similar parts to 2-1718333-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1718333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1718333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1718333-1 fall under?

The 2-1718333-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-1718333-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1718333-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1718333-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1718333-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 2-1718333-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1718333-1 often in real-time on the comparison pages.

What if I can't find stock of 2-1718333-1?

You can fill out our help required form which you can use to request a quote for 2-1718333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay